APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem Q6F3BXXG12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem - 64T3867 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem
64T3867
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem 64T3867
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3867
Product Name Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-2790CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers