APEM Components, Inc. Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem Q6F3BXXB12E

Description
PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem - 05W8293 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem
05W8293
Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem 05W8293
PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 6Mm, Blue, 12Vdc; Led Color Apem - 64T3865 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 12Vdc; Led Color Apem
64T3865
Panel Mount Indicator, Led, 6Mm, Blue, 12Vdc; Led Color Apem 64T3865
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 05W8293 64T3865
Product Name Panel Indicator, 6Mm, Blue, 12Vdc; Led Color Apem Panel Mount Indicator, Led, 6Mm, Blue, 12Vdc; Led Color Apem
LED Type Blue; Blue Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Viewing Angle 110 degrees
View Details
5 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details