APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem Q6F1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem - 16R0094 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
16R0094
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem 16R0094
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0094
Product Name Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details