LED Indicator 6mm Flush 24VDC IP67
LED Panel Indicator White Diffused 100° 24V 20mA Solder Lug
LED Panel Mount Indicators INDICATOR 24V 6MM FLUSH WHITE
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q6F1CXXW24E | 679-1484-ND | Q6F1CXXW24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 6 mm (0.2362 inch) | ||
| Rated Voltage | 24 volts | 24 volts | |
| LED Color | White |