Altech Corp. 22mm Illuminated Flush Push Button 2ALF6LB-048

Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated flush push button is designed for control circuits with LED pilot lighting. It features an IP65 and NEMA Type 4X, 12 rating, with an operating temperature range of -25°C to +70°C. The contact block has a rated insulation voltage of 500V and thermal current of 10A, with make and break capacity of AC-15 at 4A, 415V and DC-13 at 0.5A, 110V. Terminal capacity supports 1 × 0.5 mm² to 2 × 1.5 mm² or 1 × 2.5 mm², with marking 1-2 for NC and 3-4 for NO. LED current consumption is 20 mA max at 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA max at 110 VDC. Service life at nominal voltage and 25°C is 100,000 hours. The device meets IEC 60947-5-1, VDE0660, CSA C22.2 No. 14-95, UL508, and UL50 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated flush push button is designed for control circuits with LED pilot lighting. It features an IP65 and NEMA Type 4X, 12 rating, with an operating temperature range of -25°C to +70°C. The contact block has a rated insulation voltage of 500V and thermal current of 10A, with make and break capacity of AC-15 at 4A, 415V and DC-13 at 0.5A, 110V. Terminal capacity supports 1 × 0.5 mm² to 2 × 1.5 mm² or 1 × 2.5 mm², with marking 1-2 for NC and 3-4 for NO. LED current consumption is 20 mA max at 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA max at 110 VDC. Service life at nominal voltage and 25°C is 100,000 hours. The device meets IEC 60947-5-1, VDE0660, CSA C22.2 No. 14-95, UL508, and UL50 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Flush Push Button - 2ALF6LB-048 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Push Button
2ALF6LB-048
22mm Illuminated Flush Push Button 2ALF6LB-048
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALF6LB-048
Product Name 22mm Illuminated Flush Push Button
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details