APEM Components, Inc. LED Indication Q6F1CXXW12E

Description
LED Indicator 6mm Flush 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Flush 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6F1CXXW12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6F1CXXW12E
LED Indication Q6F1CXXW12E
LED Indicator 6mm Flush 12VDC IP67

LED Indicator 6mm Flush 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1479-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1479-ND
Panel Indicators, Pilot Lights 679-1479-ND
LED Panel Indicator White Diffused 100° 12V 20mA Solder Lug

LED Panel Indicator White Diffused 100° 12V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6F1CXXW12E
LED Panel Mount Indicators Q6F1CXXW12E
LED Panel Mount Indicators INDICATOR 12V 6MM FLUSH WHITE

LED Panel Mount Indicators INDICATOR 12V 6MM FLUSH WHITE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6F1CXXW12E 679-1479-ND Q6F1CXXW12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 12 volts 12 volts
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details