APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem Q6F1CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem - 41M1432 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem
41M1432
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem 41M1432
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Red, 6 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem - 58Y5042 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Red, 6 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem
58Y5042
Led Panel Mount Indicator, Red, 6 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem 58Y5042
LED Panel Mount Indicator, Red, 6 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Red, 6 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 41M1432 58Y5042
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem Led Panel Mount Indicator, Red, 6 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342VCTB7-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
LED Indication - Discrete - XZM2DG45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details