APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Q6F1CXXG12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 41M1430 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
41M1430
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 41M1430
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5040 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5040
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5040
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 41M1430 58Y5040
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details