APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem Q6F1CXXB12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem - 16R0091 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
16R0091
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem 16R0091
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0091
Product Name Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Small chip LED with reflector - SMLMN2WB1CW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type White
Optical Power Output 68 milliwatts
View Details
2 suppliers