APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem Q6F1BXXY12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem - 16R0089 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem
16R0089
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem 16R0089
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0089
Product Name Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details