APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem Q6F1BXXW24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem - 16R0088 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
16R0088
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem 16R0088
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0088
Product Name Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details