PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
LED Panel Mount Indicator, Red, 6 mm, 12 VDC, 20 mA, 10 mcd, IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 16R0085 | 58Y5036 |
| Product Name | Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem | Led Panel Mount Indicator, Red, 6 Mm, 12 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant Apem |
| LED Type | Red; Red |