APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Q6F1BXXG24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 6mm, Green, 2.2V is designed for panel mounting applications and operates within a voltage range of 2VDC to 28VDC. It features a luminous intensity of 8mcd for the green LED variant and has a forward current of 20mA. The indicator is equipped with solder lug terminals for easy installation and is supplied with a fixing nut and spring washer. It offers an IP67 rating, ensuring protection against dust and water ingress, making it suitable for harsh environments. The operating temperature range is from -40°C to +85°C, and it has a life expectancy of 100,000 hours. The product is UL recognized, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 6mm, Green, 2.2V is designed for panel mounting applications and operates within a voltage range of 2VDC to 28VDC. It features a luminous intensity of 8mcd for the green LED variant and has a forward current of 20mA. The indicator is equipped with solder lug terminals for easy installation and is supplied with a fixing nut and spring washer. It offers an IP67 rating, ensuring protection against dust and water ingress, making it suitable for harsh environments. The operating temperature range is from -40°C to +85°C, and it has a life expectancy of 100,000 hours. The product is UL recognized, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 16R0084 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
16R0084
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 16R0084
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5035 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5035
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5035
LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 16R0084 58Y5035
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-4090CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers