APEM Components, Inc. Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Q6F1BXXG12E

Description
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Description
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is a 6 mm device designed for panel mounting, featuring a green LED with an operating voltage of 12 VDC and a current of 20 mA. It has a luminous intensity of 8 mcd and is rated IP67, indicating it is dust-tight and can withstand immersion in water. The indicator is RoHS compliant, ensuring it meets environmental standards. It is equipped with solder lug terminals for easy installation and is suitable for a wide operating temperature range of -40 to +85°C. The product is designed for long life, with an expected lifespan of 100,000 hours. This indicator is ideal for applications requiring reliable visual signaling in harsh environments.

Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is a 6 mm device designed for panel mounting, featuring a green LED with an operating voltage of 12 VDC and a current of 20 mA. It has a luminous intensity of 8 mcd and is rated IP67, indicating it is dust-tight and can withstand immersion in water. The indicator is RoHS compliant, ensuring it meets environmental standards. It is equipped with solder lug terminals for easy installation and is suitable for a wide operating temperature range of -40 to +85°C. The product is designed for long life, with an expected lifespan of 100,000 hours. This indicator is ideal for applications requiring reliable visual signaling in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5034 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5034
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5034
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 16R0083 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
16R0083
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 16R0083
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5034 16R0083
Product Name Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details