APEM Components, Inc. Led Panel Indicator, 30Mm, Yel, 24V; Led Color Apem Q30Y5SXXY1AE

Description
LED PANEL INDICATOR, 30MM, YEL, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:3.8cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 30MM, YEL, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:3.8cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 30Mm, Yel, 24V; Led Color Apem - 89AH2656 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 30Mm, Yel, 24V; Led Color Apem
89AH2656
Led Panel Indicator, 30Mm, Yel, 24V; Led Color Apem 89AH2656
LED PANEL INDICATOR, 30MM, YEL, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:3.8cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 30MM, YEL, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:3.8cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2656
Product Name Led Panel Indicator, 30Mm, Yel, 24V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-SLI-580UT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-XZFBADG172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 463 to 515 nm (4630 to 5150 Å)
View Details