APEM Components, Inc. Led Panel Indicator, 30Mm, Wht, 24V; Led Color Apem Q30Y5SXXW1AE

Description
LED PANEL INDICATOR, 30MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 30MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 30Mm, Wht, 24V; Led Color Apem - 89AH2655 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 30Mm, Wht, 24V; Led Color Apem
89AH2655
Led Panel Indicator, 30Mm, Wht, 24V; Led Color Apem 89AH2655
LED PANEL INDICATOR, 30MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 30MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2655
Product Name Led Panel Indicator, 30Mm, Wht, 24V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details