APEM Components, Inc. Led Panel Indicator, 30Mm, Red, 24V; Led Color Apem Q30Y5SXXR1AE

Description
LED PANEL INDICATOR, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:4cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:4cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 89AH2654, is a 30mm panel mount indicator designed for a voltage range of 12 to 24V AC/DC. It features a red LED with a luminous intensity of 4000 mcd and a nominal current consumption of 30mA. The indicator is constructed with a stainless steel 316L body and a polycarbonate lens, ensuring durability and resistance to environmental factors. This product is rated IP67 and IP69K for above panel sealing, making it suitable for harsh conditions. It operates effectively within a temperature range of -40 °C to +85 °C and has a life expectancy of 100,000 hours. The maximum panel thickness for installation is 9mm, and it includes rear epoxy sealed wire terminations with a standard length of 200mm. The viewing angle is 60°, and the indicator is designed with reverse voltage protection and over-voltage protection that activates at 36V.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 89AH2654, is a 30mm panel mount indicator designed for a voltage range of 12 to 24V AC/DC. It features a red LED with a luminous intensity of 4000 mcd and a nominal current consumption of 30mA. The indicator is constructed with a stainless steel 316L body and a polycarbonate lens, ensuring durability and resistance to environmental factors. This product is rated IP67 and IP69K for above panel sealing, making it suitable for harsh conditions. It operates effectively within a temperature range of -40 °C to +85 °C and has a life expectancy of 100,000 hours. The maximum panel thickness for installation is 9mm, and it includes rear epoxy sealed wire terminations with a standard length of 200mm. The viewing angle is 60°, and the indicator is designed with reverse voltage protection and over-voltage protection that activates at 36V.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 30Mm, Red, 24V; Led Color Apem - 89AH2654 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 30Mm, Red, 24V; Led Color Apem
89AH2654
Led Panel Indicator, 30Mm, Red, 24V; Led Color Apem 89AH2654
LED PANEL INDICATOR, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:4cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 30MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:4cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2654
Product Name Led Panel Indicator, 30Mm, Red, 24V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-1890HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details