APEM Components, Inc. Led Panel Indicator, 30Mm, Grn, 24V; Led Color Apem Q30Y5SXXG1AE

Description
LED PANEL INDICATOR, 30MM, GRN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 30MM, GRN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 30Mm, Grn, 24V; Led Color Apem - 89AH2653 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 30Mm, Grn, 24V; Led Color Apem
89AH2653
Led Panel Indicator, 30Mm, Grn, 24V; Led Color Apem 89AH2653
LED PANEL INDICATOR, 30MM, GRN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 30MM, GRN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:30mA; Luminous Intensity:5.2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2653
Product Name Led Panel Indicator, 30Mm, Grn, 24V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details