APEM Components, Inc. Led Panel Indicator, 25Mm, Wht, 24V; Led Color Apem Q25Y5SXXW1AE

Description
LED PANEL INDICATOR, 25MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:6.9cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 25MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:6.9cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 25Mm, Wht, 24V; Led Color Apem - 89AH2650 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 25Mm, Wht, 24V; Led Color Apem
89AH2650
Led Panel Indicator, 25Mm, Wht, 24V; Led Color Apem 89AH2650
LED PANEL INDICATOR, 25MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:6.9cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 25MM, WHT, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:6.9cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2650
Product Name Led Panel Indicator, 25Mm, Wht, 24V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
High Power SMD LEDs -  - SunLED Company, LLC
SunLED Company, LLC
Specs
LED Type Infrared; Red; Yellow; Green; Blue; Multi-Colored
Lens Type Domed Lens
Array Array (optional feature)
View Details