APEM Components, Inc. Led Panel Indicator, 25Mm, Blu, 24V; Led Color Apem Q25Y5SXXB1AE

Description
LED PANEL INDICATOR, 25MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 25MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 25Mm, Blu, 24V; Led Color Apem - 89AH2647 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 25Mm, Blu, 24V; Led Color Apem
89AH2647
Led Panel Indicator, 25Mm, Blu, 24V; Led Color Apem 89AH2647
LED PANEL INDICATOR, 25MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 25MM, BLU, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:25mm; Forward Current If:30mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67, IP69K; Product Range:Q25 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89AH2647
Product Name Led Panel Indicator, 25Mm, Blu, 24V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details