APEM Components, Inc. Led Indicator, Panel, 22Mm, Red, 28Vdc; Led Color Apem Q22P5BKKR28E

Description
LED INDICATOR, PANEL, 22MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Red, 28Vdc; Led Color Apem - 05W8289 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Red, 28Vdc; Led Color Apem
05W8289
Led Indicator, Panel, 22Mm, Red, 28Vdc; Led Color Apem 05W8289
LED INDICATOR, PANEL, 22MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8289
Product Name Led Indicator, Panel, 22Mm, Red, 28Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details