APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem Q22P1CXXY12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem - 16R0077 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem
16R0077
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem 16R0077
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0077
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED White Lighting - ASMT-MWB4-NMN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details