APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem Q22P1CXXW12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; Forward Voltage:3.6V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; Forward Voltage:3.6V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, White, 3.6V (part number 16R0074) features a 22mm panel mounting design with a white LED that operates at a forward voltage of 3.6V and a forward current of 40mA. It provides a luminous intensity of 350mcd and has a viewing angle of 100¬8. The indicator is compatible with supply voltages ranging from 5.5VDC to 220VAC, making it versatile for various applications. It includes options for prominent and flush bezels, and is available with different terminal types, including solder lugs, pins, and wires. The product is IP67 rated for sealing, ensuring protection against dust and water ingress. With a life expectancy of 100,000 hours and an operating temperature range of -40 to +85°C, this indicator is suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, White, 3.6V (part number 16R0074) features a 22mm panel mounting design with a white LED that operates at a forward voltage of 3.6V and a forward current of 40mA. It provides a luminous intensity of 350mcd and has a viewing angle of 100¬8. The indicator is compatible with supply voltages ranging from 5.5VDC to 220VAC, making it versatile for various applications. It includes options for prominent and flush bezels, and is available with different terminal types, including solder lugs, pins, and wires. The product is IP67 rated for sealing, ensuring protection against dust and water ingress. With a life expectancy of 100,000 hours and an operating temperature range of -40 to +85°C, this indicator is suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem - 16R0074 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
16R0074
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem 16R0074
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; Forward Voltage:3.6V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; Forward Voltage:3.6V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0074
Product Name Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High brightness chip LED with reflector - SML-Z14M4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers