APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem Q22P1CXXR24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.7V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem - 16R0072 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
16R0072
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem 16R0072
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.7V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:5.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0072
Product Name Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-XZDG55W-2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details