APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem Q22P1CXXR110E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, Red, 5.7V is designed for panel mounting applications and features a 22mm diameter with a colored diffused epoxy lens. It operates at a voltage of 110VAC and has a luminous intensity of 80mcd. The indicator is rated IP67, providing protection against dust and water ingress. It includes a prominent bezel style and is supplied with a fixing nut and spring washer for secure installation. The operating temperature range is from -40 to +85°C, ensuring reliability in various environments. The product is UL Recognized, indicating compliance with safety standards. This indicator is suitable for applications requiring a visible signal in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 22mm, Red, 5.7V is designed for panel mounting applications and features a 22mm diameter with a colored diffused epoxy lens. It operates at a voltage of 110VAC and has a luminous intensity of 80mcd. The indicator is rated IP67, providing protection against dust and water ingress. It includes a prominent bezel style and is supplied with a fixing nut and spring washer for secure installation. The operating temperature range is from -40 to +85°C, ensuring reliability in various environments. The product is UL Recognized, indicating compliance with safety standards. This indicator is suitable for applications requiring a visible signal in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem - 16R0070 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
16R0070
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem 16R0070
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0070
Product Name Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1125-1417-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 576 nm (5760 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details