22mm Prominent LED Indicator GREEN 24VDC
"LED Panel Indicator Green Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"
LED Indicator 22mm Prominent 24VDC IP67
LED Panel Mount Indicators INDICATOR 24V 22MM PROM GREEN
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2873748 | 679-1777-ND | Q22P1CXXG24E | Q22P1CXXG24E |
| Product Name | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Green; Diffused | Green | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Terminal Type | Quick Connect / Blade | |||
| Voltage type DC | DC |