APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem Q22P1BXXW12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem - 16R0057 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
16R0057
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem 16R0057
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0057
Product Name Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-2290-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 625 nm (4650 to 6250 Å)
View Details
3 suppliers