APEM Components, Inc. Panel Indicators, Pilot Lights Q22P1BXXG12E

Description
"LED Panel Indicator Green Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1787-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1787-ND
Panel Indicators, Pilot Lights 679-1787-ND
"LED Panel Indicator Green Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q22P1BXXG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22P1BXXG12E
LED Indication Q22P1BXXG12E
LED Indicator 22mm Prominent 12VDC IP67

LED Indicator 22mm Prominent 12VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22P1BXXG12E
LED Panel Mount Indicators Q22P1BXXG12E
LED Panel Mount Indicators INDICATOR 12V 22MM PROM GREEN

LED Panel Mount Indicators INDICATOR 12V 22MM PROM GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1787-ND Q22P1BXXG12E Q22P1BXXG12E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details