APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem Q22P1BXXG12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:95mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:95mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem - 16R0051 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
16R0051
Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem 16R0051
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:95mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 5.9V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:95mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0051
Product Name Panel Mount Indicator, Led, 22Mm, Green, 5.9V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details