APEM Components, Inc. LED Indication Q22F7CZZRYG24E

Description
LED Indicator 22mm Flush Tri color 24VDC
Request a Quote Datasheet
Description
LED Indicator 22mm Flush Tri color 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F7CZZRYG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F7CZZRYG24E
LED Indication Q22F7CZZRYG24E
LED Indicator 22mm Flush Tri color 24VDC

LED Indicator 22mm Flush Tri color 24VDC

Buy Now
Indic Flsh Chrme Tri Col 24Vdc,ip67; Led Color Apem - 64T3864 - Newark, An Avnet Company
Chicago, IL, United States
Indic Flsh Chrme Tri Col 24Vdc,ip67; Led Color Apem
64T3864
Indic Flsh Chrme Tri Col 24Vdc,ip67; Led Color Apem 64T3864
INDIC FLSH CHRME TRI COL 24VDC,IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

INDIC FLSH CHRME TRI COL 24VDC,IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F7CZZRYG24E 64T3864
Product Name LED Indication Indic Flsh Chrme Tri Col 24Vdc,ip67; Led Color Apem
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR4L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details