APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Apem Q22F7CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Apem - 64T3854 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Apem
64T3854
Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Apem 64T3854
PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 12VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3854
Product Name Panel Mount Indicator, Led, 22Mm, Red, 12Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1138-2-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details