APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem Q22F7CXXG24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem - 64T3853 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem
64T3853
Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem 64T3853
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3853
Product Name Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - SML-LX2832SIC-TR - 1252034-SML-LX2832SIC-TR - Win Source Electronics
Specs
LED Package: 3.20mm L x 2.80mm W
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
View Details
4 suppliers