APEM Components, Inc. Panel Indicator, 22Mm, Green, 12Vdc; Led Color Apem Q22F7CXXG12E

Description
PANEL INDICATOR, 22MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP67; Product Range:Q22 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP67; Product Range:Q22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22Mm, Green, 12Vdc; Led Color Apem - 29Y2267 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22Mm, Green, 12Vdc; Led Color Apem
29Y2267
Panel Indicator, 22Mm, Green, 12Vdc; Led Color Apem 29Y2267
PANEL INDICATOR, 22MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP67; Product Range:Q22 Series RoHS Compliant: Yes

PANEL INDICATOR, 22MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:66mcd; IP / NEMA Rating:IP67; Product Range:Q22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29Y2267
Product Name Panel Indicator, 22Mm, Green, 12Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
PICOLED™ Series - SMLP13EC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers