APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem Q22F7BXXG24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem - 64T3836 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem
64T3836
Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem 64T3836
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3836
Product Name Panel Mount Indicator, Led, 22Mm, Green, 24Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 988762-SML-LXLC1206SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 70 degrees
View Details
2 suppliers
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details