APEM Components, Inc. Led Indicator, Panel, 22Mm, Yellow, 28V; Led Colour Apem Q22F5AYXXSY28AE

Description
LED INDICATOR, PANEL, 22MM, YELLOW, 28V; LED Colour:Yellow; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, YELLOW, 28V; LED Colour:Yellow; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Yellow, 28V; Led Colour Apem - 99Y8281 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Yellow, 28V; Led Colour Apem
99Y8281
Led Indicator, Panel, 22Mm, Yellow, 28V; Led Colour Apem 99Y8281
LED INDICATOR, PANEL, 22MM, YELLOW, 28V; LED Colour:Yellow; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, YELLOW, 28V; LED Colour:Yellow; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8281
Product Name Led Indicator, Panel, 22Mm, Yellow, 28V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details