APEM Components, Inc. Led Indicator, Panel, 22Mm, Yellow, 24V; Led Colour Apem Q22F5AYXXSY24AE

Description
LED INDICATOR, PANEL, 22MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Yellow, 24V; Led Colour Apem - 99Y8280 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Yellow, 24V; Led Colour Apem
99Y8280
Led Indicator, Panel, 22Mm, Yellow, 24V; Led Colour Apem 99Y8280
LED INDICATOR, PANEL, 22MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8280
Product Name Led Indicator, Panel, 22Mm, Yellow, 24V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details