APEM Components, Inc. Led Indicator, Panel, 22Mm, Yellow, 12V; Led Colour Apem Q22F5AYXXSY12AE

Description
LED INDICATOR, PANEL, 22MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Yellow, 12V; Led Colour Apem - 99Y8278 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Yellow, 12V; Led Colour Apem
99Y8278
Led Indicator, Panel, 22Mm, Yellow, 12V; Led Colour Apem 99Y8278
LED INDICATOR, PANEL, 22MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8278
Product Name Led Indicator, Panel, 22Mm, Yellow, 12V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High brightness chip LED with reflector - SML-Z14Y4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers