APEM Components, Inc. Led Indicator, Panel, 22Mm, Red, 28V; Led Colour Apem Q22F5ARXXSR28AE

Description
LED INDICATOR, PANEL, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Red, 28V; Led Colour Apem - 99Y8277 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Red, 28V; Led Colour Apem
99Y8277
Led Indicator, Panel, 22Mm, Red, 28V; Led Colour Apem 99Y8277
LED INDICATOR, PANEL, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8277
Product Name Led Indicator, Panel, 22Mm, Red, 28V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details