APEM Components, Inc. Panel Indicators, Pilot Lights Q22F5ARXXSR24AE

Description
"LED Panel Indicator Red Diffused 24V 40mA Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Red Diffused 24V 40mA Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-3766-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-3766-ND
Panel Indicators, Pilot Lights 679-3766-ND
"LED Panel Indicator Red Diffused 24V 40mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red Diffused 24V 40mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
LED Indication - Q22F5ARXXSR24AE - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F5ARXXSR24AE
LED Indication Q22F5ARXXSR24AE
LED Indicator 22mm Flush Anodized Bezel

LED Indicator 22mm Flush Anodized Bezel

Buy Now
Optoelectronics - Panel Indicators, Pilot Lights - Q22F5ARXXSR24AE - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
Q22F5ARXXSR24AE
Optoelectronics - Panel Indicators, Pilot Lights Q22F5ARXXSR24AE
Win Source Part Number: 1117933-Q22F5ARXXSR2 4AE Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: Q22 Type: LED Termination Style: Wire Leads - 7.87" (200.00mm) Package: Bag Ingress Protection: IP67 Voltage: 24V Standard Package: 25 Ratings: AC/DC Panel Cutout Dimensions: 0.87" (22.10mm) Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 8000mcd Lamp Color: Red Current: 40mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 18.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: APEM Inc. Other Names: 679-3766 Base Product Number: Q22F5ARXXSR

Win Source Part Number: 1117933-Q22F5ARXXSR24AE
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: Q22
Type: LED
Termination Style: Wire Leads - 7.87" (200.00mm)
Package: Bag
Ingress Protection: IP67
Voltage: 24V
Standard Package: 25
Ratings: AC/DC
Panel Cutout Dimensions: 0.87" (22.10mm)
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 8000mcd
Lamp Color: Red
Current: 40mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Lens Size: 18.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: APEM Inc.
Other Names: 679-3766
Base Product Number: Q22F5ARXXSR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-3766-ND Q22F5ARXXSR24AE Q22F5ARXXSR24AE
Product Name Panel Indicators, Pilot Lights LED Indication Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Wire Leads
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1302288 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details