APEM Components, Inc. Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem Q22F5ARXXSR24AE

Description
LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem - 99Y8276 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem
99Y8276
Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem 99Y8276
LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, RED, 24V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8276
Product Name Led Indicator, Panel, 22Mm, Red, 24V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details
4 POS,RA,RED LED - AM2520EF/4ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details