APEM Components, Inc. Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem Q22F5AGXXSG24AE

Description
LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem - 99Y8272 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem
99Y8272
Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem 99Y8272
LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8272
Product Name Led Indicator, Panel, 22Mm, Green, 24V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE8760N5 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details