LED INDICATOR, PANEL, 22MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 99Y8271 |
| Product Name | Led Indicator, Panel, 22Mm, Green, 220V; Led Colour Apem |
| LED Type | Green |