APEM Components, Inc. Led Indicator, Panel, 22Mm, Green, 12V; Led Colour Apem Q22F5AGXXSG12AE

Description
LED INDICATOR, PANEL, 22MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Green, 12V; Led Colour Apem - 99Y8270 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Green, 12V; Led Colour Apem
99Y8270
Led Indicator, Panel, 22Mm, Green, 12V; Led Colour Apem 99Y8270
LED INDICATOR, PANEL, 22MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:980mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8270
Product Name Led Indicator, Panel, 22Mm, Green, 12V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Circular high-brightness LED lamp - SLI-580YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details