APEM Components, Inc. Led Indicator, Panel, 22Mm, Blue, 28V; Led Colour Apem Q22F5ABXXB28AE

Description
LED INDICATOR, PANEL, 22MM, BLUE, 28V; LED Colour:Blue; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 22MM, BLUE, 28V; LED Colour:Blue; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Q Series vò22mm Panel Mount LED Indicator, part number 99Y8269, features a blue LED with an operating voltage of 28V and a luminous intensity of 101mcd. It is designed for panel mounting with a 22mm diameter cutout and offers an IP67 rating for dust and water resistance. The indicator operates at a maximum current of 40mA and is constructed with a plated brass bezel available in various finishes, including bright chrome, black chrome, and satin grey. The product includes solder lug/faston terminals for easy installation and is UL recognized. It is suitable for a wide temperature range of -40 to +85°C and has a life expectancy of up to 100,000 hours. This indicator is ideal for applications requiring reliable visual signaling in harsh environments.

Datasheet Summary
Powered by GS/AI

The Q Series vò22mm Panel Mount LED Indicator, part number 99Y8269, features a blue LED with an operating voltage of 28V and a luminous intensity of 101mcd. It is designed for panel mounting with a 22mm diameter cutout and offers an IP67 rating for dust and water resistance. The indicator operates at a maximum current of 40mA and is constructed with a plated brass bezel available in various finishes, including bright chrome, black chrome, and satin grey. The product includes solder lug/faston terminals for easy installation and is UL recognized. It is suitable for a wide temperature range of -40 to +85°C and has a life expectancy of up to 100,000 hours. This indicator is ideal for applications requiring reliable visual signaling in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Blue, 28V; Led Colour Apem - 99Y8269 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Blue, 28V; Led Colour Apem
99Y8269
Led Indicator, Panel, 22Mm, Blue, 28V; Led Colour Apem 99Y8269
LED INDICATOR, PANEL, 22MM, BLUE, 28V; LED Colour:Blue; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, BLUE, 28V; LED Colour:Blue; Operating Voltage:28V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8269
Product Name Led Indicator, Panel, 22Mm, Blue, 28V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details