APEM Components, Inc. Led Indicator, Panel, 22Mm, Blue, 220Vac; Led Colour Apem Q22F5ABXXB220E

Description
LED INDICATOR, PANEL, 22MM, BLUE, 220VAC; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, BLUE, 220VAC; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Blue, 220Vac; Led Colour Apem - 99Y8267 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Blue, 220Vac; Led Colour Apem
99Y8267
Led Indicator, Panel, 22Mm, Blue, 220Vac; Led Colour Apem 99Y8267
LED INDICATOR, PANEL, 22MM, BLUE, 220VAC; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, BLUE, 220VAC; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:22mm; Forward Current If:3mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8267
Product Name Led Indicator, Panel, 22Mm, Blue, 220Vac; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK74WTR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details