APEM Components, Inc. Led Indicator, Panel, 22Mm, Blue, 12V; Led Colour Apem Q22F5ABXXB12AE

Description
LED INDICATOR, PANEL, 22MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 22MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 22Mm, Blue, 12V; Led Colour Apem - 99Y8266 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 22Mm, Blue, 12V; Led Colour Apem
99Y8266
Led Indicator, Panel, 22Mm, Blue, 12V; Led Colour Apem 99Y8266
LED INDICATOR, PANEL, 22MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

LED INDICATOR, PANEL, 22MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:101mcd; IP / NEMA Rating:IP67; Product Range:Q Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99Y8266
Product Name Led Indicator, Panel, 22Mm, Blue, 12V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241841-SML-LX1206IW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
5 suppliers