APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem Q22F1CXXY24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem - 16R0046 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem
16R0046
Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem 16R0046
PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 5.9V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Forward Voltage:5.9V; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0046
Product Name Panel Mount Indicator, Led, 22Mm, Yellow, 5.9V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details