APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem Q22F1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.6V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem - 16R0043 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
16R0043
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem 16R0043
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.6V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0043
Product Name Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details