APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem Q22F1CXXW110E

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem - 16R0041 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
16R0041
Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem 16R0041
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 3.6V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:5mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Forward Voltage:3.6V; Supply Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0041
Product Name Panel Mount Indicator, Led, 22Mm, White, 3.6V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details