APEM Components, Inc. Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem Q22F1CXXR24E

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem - 16R0040 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
16R0040
Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem 16R0040
PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 5.7V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:40mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Forward Voltage:5.7V; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0040
Product Name Panel Mount Indicator, Led, 22Mm, Red, 5.7V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details